CRGH1206F10R7 -- CRGH1206 1% 10R7 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 10R7 0.5W Neohm - Te Connectivity
CRGH1206F10R7
Description
CRGH1206 1% 10R7 0.5W
Description
CRGH1206 1% 10R7 0.5W
Suppliers
Crgh1206 1% 10R7 0.5W Neohm - Te Connectivity
94X6503
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6503 |
|
Product Name
|
Crgh1206 1% 10R7 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details