CRGH1206F107R -- CRGH1206 1% 107R 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 107R 0.5W Neohm - Te Connectivity
CRGH1206F107R
Description
CRGH1206 1% 107R 0.5W
Description
CRGH1206 1% 107R 0.5W
Suppliers
Crgh1206 1% 107R 0.5W Neohm - Te Connectivity
94X6511
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6511 |
|
Product Name
|
Crgh1206 1% 107R 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
42 to 500 volts
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details