CRGH1206F107K -- CRGH1206 1% 107K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 107K 0.5W Neohm - Te Connectivity
CRGH1206F107K
Description
CRGH1206 1% 107K 0.5W
Description
CRGH1206 1% 107K 0.5W
Suppliers
Crgh1206 1% 107K 0.5W Neohm - Te Connectivity
94X6510
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6510 |
|
Product Name
|
Crgh1206 1% 107K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Beckhoff Automation LLC
ZS2030-4812 | M12, T splitter, 1 x M12, plug, straight, male, L-coded – 2 x M12, socket, straight, female, L-coded, pin assignment 1:1
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
10.0 amps
View Details
2 suppliers