TE Connectivity Chip Resistor - Surface Mount CRGH1206F100R

Description
RES 100 OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 100 OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F100RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F100RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F100RDKR-ND
RES 100 OHM 1% 1/2W 1206

RES 100 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F100RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F100RCT-ND
Chip Resistor - Surface Mount 1712-CRGH1206F100RCT-ND
RES 100 OHM 1% 1/2W 1206

RES 100 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F100RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F100RTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F100RTR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8071066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071066
Surface Mount Resistors 8071066
TE Connectivity CRGH1206F100R

TE Connectivity CRGH1206F100R

Supplier's Site
Surface Mount Resistors - 8071066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071066P
Surface Mount Resistors 8071066P
TE Connectivity CRGH1206F100R

TE Connectivity CRGH1206F100R

Supplier's Site
Surface Mount Resistors - 1648991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1648991
Surface Mount Resistors 1648991
TE Connectivity CRGH1206F100R

TE Connectivity CRGH1206F100R

Supplier's Site
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0356
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0356
RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7220 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7220
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7220
Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CRGH1206F100RDKR-ND 8071066 8071066P 12AC0356 95W7220
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers