TE Connectivity Resistor Kits CRGH1206F-LAB-KIT

Description
Thick Film Resistor Kit 10 ~ 1M Ohm ±1% 1/2W Surface Mount 12100 Pieces (121 Values - 100 Each)
Request a Quote Datasheet
Description
Thick Film Resistor Kit 10 ~ 1M Ohm ±1% 1/2W Surface Mount 12100 Pieces (121 Values - 100 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 1712-CRGH1206F-LAB-KIT-ND - DigiKey
Thief River Falls, MN, United States
Thick Film Resistor Kit 10 ~ 1M Ohm ±1% 1/2W Surface Mount 12100 Pieces (121 Values - 100 Each)

Thick Film Resistor Kit 10 ~ 1M Ohm ±1% 1/2W Surface Mount 12100 Pieces (121 Values - 100 Each)

Buy Now Datasheet
Resistor Kits - 1111-CRGH1206F-LAB-KIT-ND - DigiKey
Thief River Falls, MN, United States
THICK FILM GENERAL PURPOSE RESI

THICK FILM GENERAL PURPOSE RESI

Buy Now Datasheet
Resistor Assortment Kit, 1206, 10R-1M; Kit Contents Neohm Te Connectivity - 51AH8065 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Assortment Kit, 1206, 10R-1M; Kit Contents Neohm Te Connectivity
51AH8065
Resistor Assortment Kit, 1206, 10R-1M; Kit Contents Neohm Te Connectivity 51AH8065
RESISTOR ASSORTMENT KIT, 1206, 10R-1M; Kit Contents:100-Pcs of Each 121 Values CRGH Series 1206Size, 1%, 10 OHM-1M OHM Thick Film Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1% RoHS Compliant: Yes

RESISTOR ASSORTMENT KIT, 1206, 10R-1M; Kit Contents:100-Pcs of Each 121 Values CRGH Series 1206Size, 1%, 10 OHM-1M OHM Thick Film Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRGH1206F-LAB-KIT-ND 1111-CRGH1206F-LAB-KIT-ND 51AH8065
Product Name Resistor Kits Resistor Kits Resistor Assortment Kit, 1206, 10R-1M; Kit Contents Neohm Te Connectivity
Category / Application General Use General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details