CRGH0805J910R -- CRGH0805 5% 910R 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 910R 0.33W Neohm - Te Connectivity
CRGH0805J910R
Description
CRGH0805 5% 910R 0.33W
Description
CRGH0805 5% 910R 0.33W
Suppliers
Crgh0805 5% 910R 0.33W Neohm - Te Connectivity
94X6465
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6465 |
|
Product Name
|
Crgh0805 5% 910R 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Circular / Cylindrical Connectors
View Details