TE Connectivity CRGH0805J75R
TE Connectivity CRGH0805J75R
RES 75 OHM 5% 1/3W 0805
75 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
RES 75 OHM 5% 1/3W 0805
Surface Mount Thick Film Resistor, CRG Series, 75 ohm, 330 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 8071035 | 1712-CRGH0805J75RDKR-ND | 95W7206 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 75 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use |