TE Connectivity Surface Mount Thick Film Resistor, Crg Series, 6.8 Kohm, 330 Mw, - 5%, 150 V Rohs Compliant Neohm - Te Connectivity CRGH0805J6K8

Description
Surface Mount Thick Film Resistor, CRG Series, 6.8 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, CRG Series, 6.8 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Crg Series, 6.8 Kohm, 330 Mw, - 5%, 150 V Rohs Compliant Neohm - Te Connectivity - 94X6432 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 6.8 Kohm, 330 Mw, - 5%, 150 V Rohs Compliant Neohm - Te Connectivity
94X6432
Surface Mount Thick Film Resistor, Crg Series, 6.8 Kohm, 330 Mw, - 5%, 150 V Rohs Compliant Neohm - Te Connectivity 94X6432
Surface Mount Thick Film Resistor, CRG Series, 6.8 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 6.8 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6432
Product Name Surface Mount Thick Film Resistor, Crg Series, 6.8 Kohm, 330 Mw, - 5%, 150 V Rohs Compliant Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
D-Sub Connector Assemblies - 2262-A50017-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details