TE Connectivity Chip Resistor - Surface Mount CRGH0805J68R

Description
68 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
68 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0805J68R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0805J68R-ND
Chip Resistor - Surface Mount CRGH0805J68R-ND
68 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

68 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075850
Surface Mount Resistors 8075850
TE Connectivity CRGH0805J68R

TE Connectivity CRGH0805J68R

Supplier's Site
Surface Mount Resistors - 1645458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645458
Surface Mount Resistors 1645458
TE Connectivity CRGH0805J68R

TE Connectivity CRGH0805J68R

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 95W7203 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
95W7203
Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity 95W7203
Surface Mount Thick Film Resistor, CRG Series, 68 ohm, 330 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 68 ohm, 330 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGH0805J68R-ND 8075850 95W7203
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details