CRGH0805J620K -- CRGH0805 5% 620K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 620K 0.33W Neohm - Te Connectivity
CRGH0805J620K
Description
CRGH0805 5% 620K 0.33W
Description
CRGH0805 5% 620K 0.33W
Suppliers
Crgh0805 5% 620K 0.33W Neohm - Te Connectivity
94X6439
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6439 |
|
Product Name
|
Crgh0805 5% 620K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details