TE Connectivity Crgh0805 5% 560K 0.33W Neohm - Te Connectivity CRGH0805J560K

Description
CRGH0805 5% 560K 0.33W
Description
CRGH0805 5% 560K 0.33W

Suppliers

Company
Product
Description
Supplier Links
Crgh0805 5% 560K 0.33W Neohm - Te Connectivity - 35AC0790 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0805 5% 560K 0.33W Neohm - Te Connectivity
35AC0790
Crgh0805 5% 560K 0.33W Neohm - Te Connectivity 35AC0790
CRGH0805 5% 560K 0.33W

CRGH0805 5% 560K 0.33W

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 330 Mw, - 5%, 150 V Rohs Compliant Neohm - Te Connectivity - 94X6429 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 330 Mw, - 5%, 150 V Rohs Compliant Neohm - Te Connectivity
94X6429
Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 330 Mw, - 5%, 150 V Rohs Compliant Neohm - Te Connectivity 94X6429
Surface Mount Thick Film Resistor, CRG Series, 560 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 560 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AC0790
Product Name Crgh0805 5% 560K 0.33W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7921A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details