CRGH0805J510K -- CRGH0805 5% 510K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 510K 0.33W Neohm - Te Connectivity
CRGH0805J510K
Description
CRGH0805 5% 510K 0.33W
Description
CRGH0805 5% 510K 0.33W
Suppliers
Crgh0805 5% 510K 0.33W Neohm - Te Connectivity
94X6425
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6425 |
|
Product Name
|
Crgh0805 5% 510K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details