TE Connectivity Surface Mount Resistors CRGH0805J4K7

Description
TE Connectivity CRGH0805J4K7
Request a Quote Datasheet
Description
TE Connectivity CRGH0805J4K7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8075822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075822
Surface Mount Resistors 8075822
TE Connectivity CRGH0805J4K7

TE Connectivity CRGH0805J4K7

Supplier's Site
Surface Mount Resistors - 8075822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075822P
Surface Mount Resistors 8075822P
TE Connectivity CRGH0805J4K7

TE Connectivity CRGH0805J4K7

Supplier's Site
Surface Mount Resistors - 1615299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615299
Surface Mount Resistors 1615299
TE Connectivity CRGH0805J4K7

TE Connectivity CRGH0805J4K7

Supplier's Site
Chip Resistor - Surface Mount - A126442CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126442CT-ND
Chip Resistor - Surface Mount A126442CT-ND
4.7 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126442DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126442DKR-ND
Chip Resistor - Surface Mount A126442DKR-ND
4.7 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126442TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126442TR-ND
Chip Resistor - Surface Mount A126442TR-ND
4.7 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity - 95W7191 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity
95W7191
Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity 95W7191
Surface Mount Thick Film Resistor, CRG Series, 4.7 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 4.7 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8075822 8075822P A126442CT-ND 95W7191
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4700 ohms
Power Rating 0.3300 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers