CRGH0805J43K -- CRGH0805 5% 43K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 43K 0.33W Neohm - Te Connectivity
CRGH0805J43K
Description
CRGH0805 5% 43K 0.33W
Description
CRGH0805 5% 43K 0.33W
Suppliers
Crgh0805 5% 43K 0.33W Neohm - Te Connectivity
94X6409
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6409 |
|
Product Name
|
Crgh0805 5% 43K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details