CRGH0805J430R -- CRGH0805 5% 430R 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 430R 0.33W Neohm - Te Connectivity
CRGH0805J430R
Description
CRGH0805 5% 430R 0.33W
Description
CRGH0805 5% 430R 0.33W
Suppliers
Crgh0805 5% 430R 0.33W Neohm - Te Connectivity
94X6412
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6412 |
|
Product Name
|
Crgh0805 5% 430R 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details