33 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
TE Connectivity CRGH0805J33K
TE Connectivity CRGH0805J33K
Surface Mount Thick Film Resistor, CRG Series, 33 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRGH0805J33K-ND | 8075787 | 95W7183 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Thick Film Resistor, Crg Series, 33 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 5 +/- % |