CRGH0805J300R -- CRGH0805 5% 300R 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 300R 0.33W Neohm - Te Connectivity
CRGH0805J300R
Description
CRGH0805 5% 300R 0.33W
Description
CRGH0805 5% 300R 0.33W
Suppliers
Crgh0805 5% 300R 0.33W Neohm - Te Connectivity
94X6390
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6390 |
|
Product Name
|
Crgh0805 5% 300R 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details