CRGH0805J2R0 -- CRGH0805 5% 2R0 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 2R0 0.33W Neohm - Te Connectivity
CRGH0805J2R0
Description
CRGH0805 5% 2R0 0.33W
Description
CRGH0805 5% 2R0 0.33W
Suppliers
Crgh0805 5% 2R0 0.33W Neohm - Te Connectivity
94X6355
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6355 |
|
Product Name
|
Crgh0805 5% 2R0 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Chassis, Panel
Voltage Rating
300 volts
Current Rating
20.0 amps
View Details
2 suppliers
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
4 suppliers