CRGH0805J2M2 -- CRGH0805 5% 2M2 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 2M2 0.33W Neohm - Te Connectivity
CRGH0805J2M2
Description
CRGH0805 5% 2M2 0.33W
Description
CRGH0805 5% 2M2 0.33W
Suppliers
Crgh0805 5% 2M2 0.33W Neohm - Te Connectivity
94X6352
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6352 |
|
Product Name
|
Crgh0805 5% 2M2 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
Current Rating
35.0 to 400.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details