TE Connectivity Chip Resistor - Surface Mount CRGH0805J2K2

Description
2.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126438TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126438TR-ND
Chip Resistor - Surface Mount A126438TR-ND
2.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126438CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126438CT-ND
Chip Resistor - Surface Mount A126438CT-ND
2.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126438DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126438DKR-ND
Chip Resistor - Surface Mount A126438DKR-ND
2.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075762
Surface Mount Resistors 8075762
TE Connectivity CRGH0805J2K2

TE Connectivity CRGH0805J2K2

Supplier's Site
Surface Mount Resistors - 1614958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614958
Surface Mount Resistors 1614958
TE Connectivity CRGH0805J2K2

TE Connectivity CRGH0805J2K2

Supplier's Site
Res, 2K2, 5%, 0.33W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.33W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8857
Res, 2K2, 5%, 0.33W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8857
RES, 2K2, 5%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2K2, 5%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 5%, 0.33W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 51AK5855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.33W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
51AK5855
Res, 2K2, 5%, 0.33W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 51AK5855
RES, 2K2, 5%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2K2, 5%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A126438TR-ND 8075762 17AH8857
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 2K2, 5%, 0.33W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details