CRGH0805J20R -- CRGH0805 5% 20R 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 20R 0.33W Neohm - Te Connectivity
CRGH0805J20R
Description
CRGH0805 5% 20R 0.33W
Description
CRGH0805 5% 20R 0.33W
Suppliers
Crgh0805 5% 20R 0.33W Neohm - Te Connectivity
94X6360
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6360 |
|
Product Name
|
Crgh0805 5% 20R 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender
Male / Plug
Geometry
Straight
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details