CRGH0805J200R -- CRGH0805 5% 200R 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 200R 0.33W Neohm - Te Connectivity
CRGH0805J200R
Description
CRGH0805 5% 200R 0.33W
Description
CRGH0805 5% 200R 0.33W
Suppliers
Crgh0805 5% 200R 0.33W Neohm - Te Connectivity
94X6362
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6362 |
|
Product Name
|
Crgh0805 5% 200R 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector; PC Card Connector
Voltage Rating
1000 volts
Current Rating
2.0 to 3.0 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details