CRGH0805J1K3 -- CRGH0805 5% 1K3 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 1K3 0.33W Neohm - Te Connectivity
CRGH0805J1K3
Description
CRGH0805 5% 1K3 0.33W
Description
CRGH0805 5% 1K3 0.33W
Suppliers
Crgh0805 5% 1K3 0.33W Neohm - Te Connectivity
94X6300
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6300 |
|
Product Name
|
Crgh0805 5% 1K3 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Female / Jack
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details