TE Connectivity Surface Mount Resistors CRGH0805J1K0

Description
TE Connectivity CRGH0805J1K0
Request a Quote Datasheet
Description
TE Connectivity CRGH0805J1K0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8075721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075721P
Surface Mount Resistors 8075721P
TE Connectivity CRGH0805J1K0

TE Connectivity CRGH0805J1K0

Supplier's Site
Surface Mount Resistors - 8075721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075721
Surface Mount Resistors 8075721
TE Connectivity CRGH0805J1K0

TE Connectivity CRGH0805J1K0

Supplier's Site
Surface Mount Resistors - 1615297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615297
Surface Mount Resistors 1615297
TE Connectivity CRGH0805J1K0

TE Connectivity CRGH0805J1K0

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1133558-CRGH0805J1K0
Resistors - Chip Resistor - Surface Mount 1133558-CRGH0805J1K0
Win Source Part Number: 1133558-CRGH0805J1K0 Category: Resistors>Chip Resistor - Surface Mount Series: CRGH, Neohm Package: Tape & Reel Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.083" L x 0.051" W (2.10mm x 1.30mm) Alternative Parts (Cross-Reference): 7-1879377-4; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 7-1879377-4-ND,7-187 9377-4,CRGH0805J1K0- ND,A126435DKR,A12643 5CT,A126435TR Base Product Number: CRGH0805

Win Source Part Number: 1133558-CRGH0805J1K0
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGH, Neohm
Package: Tape & Reel
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.083" L x 0.051" W (2.10mm x 1.30mm)
Alternative Parts (Cross-Reference): 7-1879377-4;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 7-1879377-4-ND,7-1879377-4,CRGH0805J1K0-ND,A126435DKR,A126435CT,A126435TR
Base Product Number: CRGH0805

Buy Now Datasheet
Chip Resistor - Surface Mount - A126435TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126435TR-ND
Chip Resistor - Surface Mount A126435TR-ND
1 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

1 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126435DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126435DKR-ND
Chip Resistor - Surface Mount A126435DKR-ND
1 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

1 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126435CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126435CT-ND
Chip Resistor - Surface Mount A126435CT-ND
1 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

1 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
SMD 150V 330mW Resistor - 52-CRGH0805J1K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 330mW Resistor
52-CRGH0805J1K0
SMD 150V 330mW Resistor 52-CRGH0805J1K0
0805 Thick Film Chip Resistor, 1kR, 5%, 150V, 330mW, SMD Product overview: CRGH0805J1K0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 330mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 330mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH0805J1K0 can be used for catalog matching and distributor lookup.

0805 Thick Film Chip Resistor, 1kR, 5%, 150V, 330mW, SMD Product overview: CRGH0805J1K0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 330mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 330mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH0805J1K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 1 Kohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 95W7150 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 1 Kohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
95W7150
Surface Mount Thick Film Resistor, Crg Series, 1 Kohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity 95W7150
Surface Mount Thick Film Resistor, CRG Series, 1 kohm, 330 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 1 kohm, 330 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity - 52AK7721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity
52AK7721
Res, 1K, 5%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity 52AK7721
RES, 1K, 5%, 0.33W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 1K, 5%, 0.33W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8075721P 8075721 1133558-CRGH0805J1K0 A126435TR-ND 52-CRGH0805J1K0 95W7150 52AK7721
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 150V 330mW Resistor Surface Mount Thick Film Resistor, Crg Series, 1 Kohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity Res, 1K, 5%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.3300 watts 0.3330 watts 0.3330 watts 0.3300 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-2176071-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details