TE Connectivity Chip Resistor - Surface Mount CRGH0805J15R

Description
15 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126434TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126434TR-ND
Chip Resistor - Surface Mount A126434TR-ND
15 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

15 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126434CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126434CT-ND
Chip Resistor - Surface Mount A126434CT-ND
15 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

15 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126434DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126434DKR-ND
Chip Resistor - Surface Mount A126434DKR-ND
15 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

15 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075702
Surface Mount Resistors 8075702
TE Connectivity CRGH0805J15R

TE Connectivity CRGH0805J15R

Supplier's Site
Surface Mount Resistors - 1615764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615764
Surface Mount Resistors 1615764
TE Connectivity CRGH0805J15R

TE Connectivity CRGH0805J15R

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 15 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 95W7164 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 15 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
95W7164
Surface Mount Thick Film Resistor, Crg Series, 15 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity 95W7164
Surface Mount Thick Film Resistor, CRG Series, 15 ohm, 330 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 15 ohm, 330 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A126434TR-ND 8075702 95W7164
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 15 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4644FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details