TE Connectivity Chip Resistor - Surface Mount CRGH0805J10M

Description
10 MOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126430DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126430DKR-ND
Chip Resistor - Surface Mount A126430DKR-ND
10 MOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

10 MOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126430TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126430TR-ND
Chip Resistor - Surface Mount A126430TR-ND
10 MOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

10 MOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126430CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126430CT-ND
Chip Resistor - Surface Mount A126430CT-ND
10 MOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

10 MOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A126430DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details