TE Connectivity Chip Resistor - Surface Mount CRGH0805J10K

Description
10 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126429DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126429DKR-ND
Chip Resistor - Surface Mount A126429DKR-ND
10 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126429TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126429TR-ND
Chip Resistor - Surface Mount A126429TR-ND
10 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126429CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126429CT-ND
Chip Resistor - Surface Mount A126429CT-ND
10 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075673
Surface Mount Resistors 8075673
TE Connectivity CRGH0805J10K

TE Connectivity CRGH0805J10K

Supplier's Site
Surface Mount Resistors - 1616063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616063
Surface Mount Resistors 1616063
TE Connectivity CRGH0805J10K

TE Connectivity CRGH0805J10K

Supplier's Site
Res, 10K, 0.33W, 150V, Thick Film, 0805; Resistance Neohm Te Connectivity - 94X6318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.33W, 150V, Thick Film, 0805; Resistance Neohm Te Connectivity
94X6318
Res, 10K, 0.33W, 150V, Thick Film, 0805; Resistance Neohm Te Connectivity 94X6318
RES, 10K, 0.33W, 150V, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 10K, 0.33W, 150V, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGH0805J10K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH0805J10K
Chip Resistor - Surface Mount CRGH0805J10K
RES SMD 10K OHM 5% 1/3W 0805

RES SMD 10K OHM 5% 1/3W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A126429DKR-ND 8075673 94X6318 CRGH0805J10K
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 10K, 0.33W, 150V, Thick Film, 0805; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details