TE Connectivity Chip Resistor - Surface Mount CRGH0805J100R

Description
RES 100 OHM 5% 1/3W 0805
Request a Quote Datasheet
Description
RES 100 OHM 5% 1/3W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0805J100RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805J100RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH0805J100RDKR-ND
RES 100 OHM 5% 1/3W 0805

RES 100 OHM 5% 1/3W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0805J100RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805J100RCT-ND
Chip Resistor - Surface Mount 1712-CRGH0805J100RCT-ND
RES 100 OHM 5% 1/3W 0805

RES 100 OHM 5% 1/3W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0805J100RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805J100RTR-ND
Chip Resistor - Surface Mount 1712-CRGH0805J100RTR-ND
100 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

100 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075670P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075670P
Surface Mount Resistors 8075670P
TE Connectivity CRGH0805J100R

TE Connectivity CRGH0805J100R

Supplier's Site
Surface Mount Resistors - 8075670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075670
Surface Mount Resistors 8075670
TE Connectivity CRGH0805J100R

TE Connectivity CRGH0805J100R

Supplier's Site
Surface Mount Resistors - 1645437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645437
Surface Mount Resistors 1645437
TE Connectivity CRGH0805J100R

TE Connectivity CRGH0805J100R

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity - 95W7158 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity
95W7158
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity 95W7158
Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRGH0805J100RDKR-ND 8075670P 8075670 95W7158
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details