CRGH0805F84R5 -- CRGH0805 1% 84R5 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 84R5 0.33W Neohm - Te Connectivity
CRGH0805F84R5
Description
CRGH0805 1% 84R5 0.33W
Description
CRGH0805 1% 84R5 0.33W
Suppliers
Crgh0805 1% 84R5 0.33W Neohm - Te Connectivity
94X6266
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6266 |
|
Product Name
|
Crgh0805 1% 84R5 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
6.0 amps
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details