CRGH0805F7K87 -- CRGH0805 1% 7K87 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 7K87 0.33W Neohm - Te Connectivity
CRGH0805F7K87
Description
CRGH0805 1% 7K87 0.33W
Description
CRGH0805 1% 7K87 0.33W
Suppliers
Crgh0805 1% 7K87 0.33W Neohm - Te Connectivity
94X6231
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6231 |
|
Product Name
|
Crgh0805 1% 7K87 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 18 AWG
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
Connector Type
Phone Jack / Plug
Gender
Female / Jack
View Details