CRGH0805F7K68 -- CRGH0805 1% 7K68 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 7K68 0.33W Neohm - Te Connectivity
CRGH0805F7K68
Description
CRGH0805 1% 7K68 0.33W
Description
CRGH0805 1% 7K68 0.33W
Suppliers
Crgh0805 1% 7K68 0.33W Neohm - Te Connectivity
94X6230
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6230 |
|
Product Name
|
Crgh0805 1% 7K68 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
18 to 22 AWG
View Details
2 suppliers