CRGH0805F7K5 -- CRGH0805 1% 7K5 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 7K5 0.33W Neohm - Te Connectivity
CRGH0805F7K5
Description
CRGH0805 1% 7K5 0.33W
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
CRGH0805 1% 7K5 0.33W
Suppliers
Crgh0805 1% 7K5 0.33W Neohm - Te Connectivity
94X6229
Supplier's Site
Crgh0805 1% 7K5 0.33W Neohm - Te Connectivity
45AJ2401
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6229 |
|
Product Name
|
Crgh0805 1% 7K5 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
60 volts
View Details