TE Connectivity Crgh0805 1% 698K 0.33W Neohm - Te Connectivity CRGH0805F698K

Description
CRGH0805 1% 698K 0.33W
Description
CRGH0805 1% 698K 0.33W

Suppliers

Company
Product
Description
Supplier Links
Crgh0805 1% 698K 0.33W Neohm - Te Connectivity - 94X6225 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0805 1% 698K 0.33W Neohm - Te Connectivity
94X6225
Crgh0805 1% 698K 0.33W Neohm - Te Connectivity 94X6225
CRGH0805 1% 698K 0.33W

CRGH0805 1% 698K 0.33W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6225
Product Name Crgh0805 1% 698K 0.33W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male Connector - 8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) St. Connector for RG316 Cable - ET-BFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-4910-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers