CRGH0805F61K9 -- CRGH0805 1% 61K9 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 61K9 0.33W Neohm - Te Connectivity
CRGH0805F61K9
Description
CRGH0805 1% 61K9 0.33W
Description
CRGH0805 1% 61K9 0.33W
Suppliers
Crgh0805 1% 61K9 0.33W Neohm - Te Connectivity
94X6203
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6203 |
|
Product Name
|
Crgh0805 1% 61K9 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Current Rating
5.0 amps
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
60 volts
View Details