CRGH0805F619K -- CRGH0805 1% 619K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 619K 0.33W Neohm - Te Connectivity
CRGH0805F619K
Description
CRGH0805 1% 619K 0.33W
Description
CRGH0805 1% 619K 0.33W
Suppliers
Crgh0805 1% 619K 0.33W Neohm - Te Connectivity
94X6205
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6205 |
|
Product Name
|
Crgh0805 1% 619K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
1000 volts
Current Rating
5.0 amps
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details