CRGH0805F57K6 -- CRGH0805 1% 57K6 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 57K6 0.33W Neohm - Te Connectivity
CRGH0805F57K6
Description
CRGH0805 1% 57K6 0.33W
Description
CRGH0805 1% 57K6 0.33W
Suppliers
Crgh0805 1% 57K6 0.33W Neohm - Te Connectivity
94X6184
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6184 |
|
Product Name
|
Crgh0805 1% 57K6 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Termination
Staking Flare, Knurled
Mounting
Through Hole
Coupling
Single End, Fork, Hollow
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details