TE Connectivity Chip Resistor - Surface Mount CRGH0805F560K

Description
RES 560K OHM 1% 1/3W 0805
Request a Quote Datasheet
Description
RES 560K OHM 1% 1/3W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0805F560KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805F560KTR-ND
Chip Resistor - Surface Mount 1712-CRGH0805F560KTR-ND
RES 560K OHM 1% 1/3W 0805

RES 560K OHM 1% 1/3W 0805

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7137 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7137
Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7137
Surface Mount Thick Film Resistor, CRG Series, 560 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 560 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH0805F560KTR-ND 95W7137
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details