CRGH0805F53K6 -- CRGH0805 1% 53K6 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 53K6 0.33W Neohm - Te Connectivity
CRGH0805F53K6
Description
CRGH0805 1% 53K6 0.33W
Description
CRGH0805 1% 53K6 0.33W
Suppliers
Crgh0805 1% 53K6 0.33W Neohm - Te Connectivity
94X6172
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6172 |
|
Product Name
|
Crgh0805 1% 53K6 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Gender
Male / Plug
Termination
Crimp
Mounting
Cable Mount
View Details