CRGH0805F523R -- CRGH0805 1% 523R 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 523R 0.33W Neohm - Te Connectivity
CRGH0805F523R
Description
CRGH0805 1% 523R 0.33W
Description
CRGH0805 1% 523R 0.33W
Suppliers
Crgh0805 1% 523R 0.33W Neohm - Te Connectivity
94X6171
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6171 |
|
Product Name
|
Crgh0805 1% 523R 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Board Mount Connector; DIN Connector
Mounting
Through Hole
Current Rating
2.0 amps
View Details
2 suppliers