RES 51K OHM 1% 1/3W 0805
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-CRGH0805F51KTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 1 +/- % |