CRGH0805F4K75 -- CRGH0805 1% 4K75 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 4K75 0.33W Neohm - Te Connectivity
CRGH0805F4K75
Description
CRGH0805 1% 4K75 0.33W
Description
CRGH0805 1% 4K75 0.33W
Suppliers
Crgh0805 1% 4K75 0.33W Neohm - Te Connectivity
94X6114
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6114 |
|
Product Name
|
Crgh0805 1% 4K75 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details