TE Connectivity Chip Resistor - Surface Mount CRGH0805F4K7

Description
4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129546CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129546CT-ND
Chip Resistor - Surface Mount A129546CT-ND
4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129546TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129546TR-ND
Chip Resistor - Surface Mount A129546TR-ND
4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129546DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129546DKR-ND
Chip Resistor - Surface Mount A129546DKR-ND
4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7129 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7129
Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7129
Surface Mount Thick Film Resistor, CRG Series, 4.7 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 4.7 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity - 46AK9326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity
46AK9326
Res, 4K7, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity 46AK9326
RES, 4K7, 0.33W, 1%, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH SeriesRoHS Compliant: Yes

RES, 4K7, 0.33W, 1%, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity - 46AK9325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity
46AK9325
Res, 4K7, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity 46AK9325
RES, 4K7, 0.33W, 1%, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH SeriesRoHS Compliant: Yes

RES, 4K7, 0.33W, 1%, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129546CT-ND 95W7129 46AK9326
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity Res, 4K7, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details