47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Surface Mount Thick Film Resistor, CRG Series, 47 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes
RES 47 KOHM 1% 1/3W 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRGH0805F47K-ND | 95W7130 | CRGH0805F47K |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 47 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % |