RES 470 OHM 1% 1/3W 0805
470 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
RES 470 OHM 1% 1/3W 0805
RES 470 OHM 1% 1/3W 0805
Surface Mount Thick Film Resistor, CRG Series, 470 ohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 1712-CRGH0805F470RDKR-ND | CRGH0805F470R | 95W7133 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 470 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 470 ohms | 470 ohms |