TE Connectivity Chip Resistor - Surface Mount CRGH0805F470K

Description
470 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0805F470K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0805F470K-ND
Chip Resistor - Surface Mount CRGH0805F470K-ND
470 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

470 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7132 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7132
Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7132
Surface Mount Thick Film Resistor, CRG Series, 470 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 470 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGH0805F470K-ND 95W7132
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details