TE Connectivity Crgh0805 1% 46K4 0.33W Neohm - Te Connectivity CRGH0805F46K4

Description
CRGH0805 1% 46K4 0.33W
Description
CRGH0805 1% 46K4 0.33W

Suppliers

Company
Product
Description
Supplier Links
Crgh0805 1% 46K4 0.33W Neohm - Te Connectivity - 94X6141 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0805 1% 46K4 0.33W Neohm - Te Connectivity
94X6141
Crgh0805 1% 46K4 0.33W Neohm - Te Connectivity 94X6141
CRGH0805 1% 46K4 0.33W

CRGH0805 1% 46K4 0.33W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6141
Product Name Crgh0805 1% 46K4 0.33W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details