CRGH0805F45R3 -- CRGH0805 1% 45R3 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 45R3 0.33W Neohm - Te Connectivity
CRGH0805F45R3
Description
CRGH0805 1% 45R3 0.33W
Description
CRGH0805 1% 45R3 0.33W
Suppliers
Crgh0805 1% 45R3 0.33W Neohm - Te Connectivity
94X6138
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6138 |
|
Product Name
|
Crgh0805 1% 45R3 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details