TE Connectivity Crgh0805 1% 45K3 0.33W Neohm - Te Connectivity CRGH0805F45K3

Description
CRGH0805 1% 45K3 0.33W
Description
CRGH0805 1% 45K3 0.33W

Suppliers

Company
Product
Description
Supplier Links
Crgh0805 1% 45K3 0.33W Neohm - Te Connectivity - 94X6137 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0805 1% 45K3 0.33W Neohm - Te Connectivity
94X6137
Crgh0805 1% 45K3 0.33W Neohm - Te Connectivity 94X6137
CRGH0805 1% 45K3 0.33W

CRGH0805 1% 45K3 0.33W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6137
Product Name Crgh0805 1% 45K3 0.33W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SMPTE Hybrid Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details