CRGH0805F42R2 -- CRGH0805 1% 42R2 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 42R2 0.33W Neohm - Te Connectivity
CRGH0805F42R2
Description
CRGH0805 1% 42R2 0.33W
Description
CRGH0805 1% 42R2 0.33W
Suppliers
Crgh0805 1% 42R2 0.33W Neohm - Te Connectivity
94X6126
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6126 |
|
Product Name
|
Crgh0805 1% 42R2 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers