CRGH0805F392K -- CRGH0805 1% 392K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 392K 0.33W Neohm - Te Connectivity
CRGH0805F392K
Description
CRGH0805 1% 392K 0.33W
Description
CRGH0805 1% 392K 0.33W
Suppliers
Crgh0805 1% 392K 0.33W Neohm - Te Connectivity
94X6105
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6105 |
|
Product Name
|
Crgh0805 1% 392K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers